Bourns, Inc. Fixed Inductors RL262-822J-RC

Description
8.2mH Unshielded Wirewound Inductor 30mA 45Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
8.2mH Unshielded Wirewound Inductor 30mA 45Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-RL262-822J-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-RL262-822J-RC-ND
Fixed Inductors 118-RL262-822J-RC-ND
8.2mH Unshielded Wirewound Inductor 30mA 45Ohm Max Radial, Vertical Cylinder

8.2mH Unshielded Wirewound Inductor 30mA 45Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Choke, 8200Uh, 30Ma, 5%, 0.6Mhz; Product Range Bourns Jw Miller - 86K3355 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 8200Uh, 30Ma, 5%, 0.6Mhz; Product Range Bourns Jw Miller
86K3355
Choke, 8200Uh, 30Ma, 5%, 0.6Mhz; Product Range Bourns Jw Miller 86K3355
CHOKE, 8200UH, 30MA, 5%, 0.6MHZ; Product Range:RL262 Series; Inductance:8.2mH; DC Current Rating:30mA; DC Resistance Max:45ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:600kHz; Case Dimensions:8mm x 6.2mm RoHS Compliant: Yes

CHOKE, 8200UH, 30MA, 5%, 0.6MHZ; Product Range:RL262 Series; Inductance:8.2mH; DC Current Rating:30mA; DC Resistance Max:45ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:600kHz; Case Dimensions:8mm x 6.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 118-RL262-822J-RC-ND 86K3355
Product Name Fixed Inductors Choke, 8200Uh, 30Ma, 5%, 0.6Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-20-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - RC-9-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details