Bourns, Inc. Fixed Inductors RL262-472J-RC

Description
4.7mH Unshielded Wirewound Inductor 40mA 32Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
4.7mH Unshielded Wirewound Inductor 40mA 32Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RL262-472J-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RL262-472J-RC-ND
Fixed Inductors RL262-472J-RC-ND
4.7mH Unshielded Wirewound Inductor 40mA 32Ohm Max Radial, Vertical Cylinder

4.7mH Unshielded Wirewound Inductor 40mA 32Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RL262-472J-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZP2BPTTE101PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 1-1676955-6 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 2200 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details