Bourns, Inc. Fixed Inductors RL262-471J-RC

Description
470µH Unshielded Wirewound Inductor 100mA 5Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 100mA 5Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10031-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10031-ND
Fixed Inductors M10031-ND
470µH Unshielded Wirewound Inductor 100mA 5Ohm Max Radial, Vertical Cylinder

470µH Unshielded Wirewound Inductor 100mA 5Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M10031-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J564JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1624112-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0120 microH
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-15N 016008C-15NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details