Bourns, Inc. Fixed Inductors - RL262-153J-RC RL262-153J-RC

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1243187-RL262-153J-R C Series: RL262 Packaging: Bulk Type: Wirewound Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Package: Radial Current Rating: 20mA Shielding: Unshielded Inductance: 15mH Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 60 @ 79.6kHz Frequency - Self Resonant: 500kHz Test Frequency: 79.6kHz Size: 0.315" Dia (8.00mm) Family Name: RL262 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 80 Ohm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.244" (6.20mm) Alternative Parts (Cross-Reference): 187LY-153J; 4564-153K; 4564R-153J; Introduction Date: June 17, 2005 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1243187-RL262-153J-R C Series: RL262 Packaging: Bulk Type: Wirewound Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Package: Radial Current Rating: 20mA Shielding: Unshielded Inductance: 15mH Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 60 @ 79.6kHz Frequency - Self Resonant: 500kHz Test Frequency: 79.6kHz Size: 0.315" Dia (8.00mm) Family Name: RL262 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 80 Ohm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.244" (6.20mm) Alternative Parts (Cross-Reference): 187LY-153J; 4564-153K; 4564R-153J; Introduction Date: June 17, 2005 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - RL262-153J-RC
1243187-RL262-153J-RC
Fixed Inductors - RL262-153J-RC 1243187-RL262-153J-RC
Manufacturer: Bourns Inc. Win Source Part Number: 1243187-RL262-153J-R C Series: RL262 Packaging: Bulk Type: Wirewound Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Package: Radial Current Rating: 20mA Shielding: Unshielded Inductance: 15mH Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 60 @ 79.6kHz Frequency - Self Resonant: 500kHz Test Frequency: 79.6kHz Size: 0.315" Dia (8.00mm) Family Name: RL262 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 80 Ohm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.244" (6.20mm) Alternative Parts (Cross-Reference): 187LY-153J; 4564-153K; 4564R-153J; Introduction Date: June 17, 2005 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 1243187-RL262-153J-RC
Series: RL262
Packaging: Bulk
Type: Wirewound
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Package: Radial
Current Rating: 20mA
Shielding: Unshielded
Inductance: 15mH
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 60 @ 79.6kHz
Frequency - Self Resonant: 500kHz
Test Frequency: 79.6kHz
Size: 0.315" Dia (8.00mm)
Family Name: RL262
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 80 Ohm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.244" (6.20mm)
Alternative Parts (Cross-Reference): 187LY-153J; 4564-153K; 4564R-153J;
Introduction Date: June 17, 2005
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - M10037-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10037-ND
Fixed Inductors M10037-ND
15mH Unshielded Wirewound Inductor 20mA 80Ohm Max Radial, Vertical Cylinder

15mH Unshielded Wirewound Inductor 20mA 80Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
15MH 20MA 80 OHM Inductor and Choke - 71-RL262-153J-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15MH 20MA 80 OHM Inductor and Choke
71-RL262-153J-RC
15MH 20MA 80 OHM Inductor and Choke 71-RL262-153J-RC
FIXED IND 15MH 20MA 80 OHM TH Product overview: RL262-153J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MH, 20MA, 80 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15MH, 20MA, 80 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL262-153J-RC can be used for catalog matching and distributor lookup.

FIXED IND 15MH 20MA 80 OHM TH Product overview: RL262-153J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MH, 20MA, 80 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15MH, 20MA, 80 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL262-153J-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Choke, 15000Uh, 20Ma, 5%, 0.5Mhz; Product Range Bourns Jw Miller - 86K3337 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 15000Uh, 20Ma, 5%, 0.5Mhz; Product Range Bourns Jw Miller
86K3337
Choke, 15000Uh, 20Ma, 5%, 0.5Mhz; Product Range Bourns Jw Miller 86K3337
CHOKE, 15000UH, 20MA, 5%, 0.5MHZ; Product Range:RL262 Series; Inductance:15mH; DC Current Rating:20mA; DC Resistance Max:80ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:500kHz; Case Dimensions:8mm x 6.2mm RoHS Compliant: Yes

CHOKE, 15000UH, 20MA, 5%, 0.5MHZ; Product Range:RL262 Series; Inductance:15mH; DC Current Rating:20mA; DC Resistance Max:80ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:500kHz; Case Dimensions:8mm x 6.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 1243187-RL262-153J-RC M10037-ND 71-RL262-153J-RC 86K3337
Product Name Fixed Inductors - RL262-153J-RC Fixed Inductors 15MH 20MA 80 OHM Inductor and Choke Choke, 15000Uh, 20Ma, 5%, 0.5Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Inductance Range 15000 microH 15000 microH 15000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT-8120-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0603-J562SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details