Bourns, Inc. Fixed Inductors RL262-101J-RC

Description
100µH Unshielded Wirewound Inductor 200mA 2Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 200mA 2Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10030-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10030-ND
Fixed Inductors M10030-ND
100µH Unshielded Wirewound Inductor 200mA 2Ohm Max Radial, Vertical Cylinder

100µH Unshielded Wirewound Inductor 200mA 2Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Choke, 100Uh, 200Ma, 5%, 6.1Mhz; Product Range Bourns Jw Miller - 86K3329 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 100Uh, 200Ma, 5%, 6.1Mhz; Product Range Bourns Jw Miller
86K3329
Choke, 100Uh, 200Ma, 5%, 6.1Mhz; Product Range Bourns Jw Miller 86K3329
CHOKE, 100UH, 200MA, 5%, 6.1MHZ; Product Range:RL262 Series; Inductance:100µH; DC Current Rating:200mA; DC Resistance Max:2ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:6.1MHz; Case Dimensions:8mm x 6.2mm RoHS Compliant: Yes

CHOKE, 100UH, 200MA, 5%, 6.1MHZ; Product Range:RL262 Series; Inductance:100µH; DC Current Rating:200mA; DC Resistance Max:2ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:6.1MHz; Case Dimensions:8mm x 6.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M10030-ND 86K3329
Product Name Fixed Inductors Choke, 100Uh, 200Ma, 5%, 6.1Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2222SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 1-2176738-6 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0068 microH
View Details
Automotive 0.0018uH 250MHz 1.04A Inductor and Choke - 71-0402CS-1N8XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 5 (+/- %)
View Details