Bourns, Inc. Fixed Inductors RL187-681J-RC

Description
680µH Unshielded Wirewound Inductor 200mA 4Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 200mA 4Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10045-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10045-ND
Fixed Inductors M10045-ND
680µH Unshielded Wirewound Inductor 200mA 4Ohm Max Radial, Vertical Cylinder

680µH Unshielded Wirewound Inductor 200mA 4Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M10045-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J392SAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176640-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1000 microH
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N6 0201DS-7N6XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details