Bourns, Inc. Fixed Inductors RL187-391J-RC

Description
390µH Unshielded Wirewound Inductor 200mA 4Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
390µH Unshielded Wirewound Inductor 200mA 4Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10042-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10042-ND
Fixed Inductors M10042-ND
390µH Unshielded Wirewound Inductor 200mA 4Ohm Max Radial, Vertical Cylinder

390µH Unshielded Wirewound Inductor 200mA 4Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M10042-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC07E130TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 121
View Details
Power Inductors - 1-1625812-5 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 820 microH
View Details
2 suppliers
0.014uH 250MHz 0.32A Inductor and Choke - 71-0201CS-14NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details