Bourns, Inc. Fixed Inductors RL187-333J-RC

Description
33mH Unshielded Wirewound Inductor 30mA 80Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
33mH Unshielded Wirewound Inductor 30mA 80Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10063-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10063-ND
Fixed Inductors M10063-ND
33mH Unshielded Wirewound Inductor 30mA 80Ohm Max Radial, Vertical Cylinder

33mH Unshielded Wirewound Inductor 30mA 80Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Choke, 33000Uh, 30Ma, 5%, 0.3Mhz; Product Range Bourns Jw Miller - 86K3318 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 33000Uh, 30Ma, 5%, 0.3Mhz; Product Range Bourns Jw Miller
86K3318
Choke, 33000Uh, 30Ma, 5%, 0.3Mhz; Product Range Bourns Jw Miller 86K3318
CHOKE, 33000UH, 30MA, 5%, 0.3MHZ; Product Range:RL187 Series; Inductance:33mH; DC Current Rating:30mA; DC Resistance Max:80ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:300kHz; Case Dimensions:8mm x 11.2mm RoHS Compliant: Yes

CHOKE, 33000UH, 30MA, 5%, 0.3MHZ; Product Range:RL187 Series; Inductance:33mH; DC Current Rating:30mA; DC Resistance Max:80ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:300kHz; Case Dimensions:8mm x 11.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M10063-ND 86K3318
Product Name Fixed Inductors Choke, 33000Uh, 30Ma, 5%, 0.3Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TE47NJ - 959217-KQ0805TE47NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - 1-2176782-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details