Bourns, Inc. Fixed Inductors RL187-331J-RC

Description
330µH Unshielded Wirewound Inductor 200mA 4Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 200mA 4Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10041-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10041-ND
Fixed Inductors M10041-ND
330µH Unshielded Wirewound Inductor 200mA 4Ohm Max Radial, Vertical Cylinder

330µH Unshielded Wirewound Inductor 200mA 4Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Choke, 330Uh, 200Ma, 5%, 2.3Mhz; Product Range Bourns Jw Miller - 86K3316 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 330Uh, 200Ma, 5%, 2.3Mhz; Product Range Bourns Jw Miller
86K3316
Choke, 330Uh, 200Ma, 5%, 2.3Mhz; Product Range Bourns Jw Miller 86K3316
CHOKE, 330UH, 200MA, 5%, 2.3MHZ; Product Range:RL187 Series; Inductance:330µH; DC Current Rating:200mA; DC Resistance Max:4ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:2.3MHz; Case Dimensions:8mm x 11.2mm RoHS Compliant: Yes

CHOKE, 330UH, 200MA, 5%, 2.3MHZ; Product Range:RL187 Series; Inductance:330µH; DC Current Rating:200mA; DC Resistance Max:4ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:2.3MHz; Case Dimensions:8mm x 11.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M10041-ND 86K3316
Product Name Fixed Inductors Choke, 330Uh, 200Ma, 5%, 2.3Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Molded SMD Inductors - 2176738-5 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0020 microH
View Details
Automotive 0.0047uH 250MHz 0.64A Inductor and Choke - 71-0402CS-4N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 2 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details