Bourns, Inc. Fixed Inductors RL187-273J-RC

Description
27mH Unshielded Wirewound Inductor 30mA 80Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
27mH Unshielded Wirewound Inductor 30mA 80Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10062-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10062-ND
Fixed Inductors M10062-ND
27mH Unshielded Wirewound Inductor 30mA 80Ohm Max Radial, Vertical Cylinder

27mH Unshielded Wirewound Inductor 30mA 80Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Choke, 27000Uh, 30Ma, 5%, 0.3Mhz; Product Range Bourns Jw Miller - 86K3315 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 27000Uh, 30Ma, 5%, 0.3Mhz; Product Range Bourns Jw Miller
86K3315
Choke, 27000Uh, 30Ma, 5%, 0.3Mhz; Product Range Bourns Jw Miller 86K3315
CHOKE, 27000UH, 30MA, 5%, 0.3MHZ; Product Range:RL187 Series; Inductance:27mH; DC Current Rating:30mA; DC Resistance Max:80ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:300kHz; Case Dimensions:8mm x 11.2mm RoHS Compliant: Yes

CHOKE, 27000UH, 30MA, 5%, 0.3MHZ; Product Range:RL187 Series; Inductance:27mH; DC Current Rating:30mA; DC Resistance Max:80ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:300kHz; Case Dimensions:8mm x 11.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M10062-ND 86K3315
Product Name Fixed Inductors Choke, 27000Uh, 30Ma, 5%, 0.3Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8118 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 7300 to ? microH
View Details
3 suppliers
Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details