Bourns, Inc. Fixed Inductors RL187-223J-RC

Description
22mH Unshielded Wirewound Inductor 30mA 80Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
22mH Unshielded Wirewound Inductor 30mA 80Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10061-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10061-ND
Fixed Inductors M10061-ND
22mH Unshielded Wirewound Inductor 30mA 80Ohm Max Radial, Vertical Cylinder

22mH Unshielded Wirewound Inductor 30mA 80Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Choke, 22000Uh, 30Ma, 5%, 0.3Mhz; Product Range Bourns Jw Miller - 86K3312 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 22000Uh, 30Ma, 5%, 0.3Mhz; Product Range Bourns Jw Miller
86K3312
Choke, 22000Uh, 30Ma, 5%, 0.3Mhz; Product Range Bourns Jw Miller 86K3312
CHOKE, 22000UH, 30MA, 5%, 0.3MHZ; Product Range:RL187 Series; Inductance:22mH; DC Current Rating:30mA; DC Resistance Max:80ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:300kHz; Case Dimensions:8mm x 11.2mm RoHS Compliant: Yes

CHOKE, 22000UH, 30MA, 5%, 0.3MHZ; Product Range:RL187 Series; Inductance:22mH; DC Current Rating:30mA; DC Resistance Max:80ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:300kHz; Case Dimensions:8mm x 11.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M10061-ND 86K3312
Product Name Fixed Inductors Choke, 22000Uh, 30Ma, 5%, 0.3Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176637-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-22N 026011C-22NXJRW , 026011C-22NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details