15mH Unshielded Wirewound Inductor 40mA 60Ohm Max Radial, Vertical Cylinder
CHOKE, 15000UH, 40MA, 5%, 0.4MHZ; Product Range:RL187 Series; Inductance:15mH; DC Current Rating:40mA; DC Resistance Max:60ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:400kHz; Case Dimensions:8mm x 11.2mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | RF Inductors |
| Product Number | M10059-ND | 86K3306 |
| Product Name | Fixed Inductors | Choke, 15000Uh, 40Ma, 5%, 0.4Mhz; Product Range Bourns Jw Miller |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Mounting Option | Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |