Bourns, Inc. 1.5MH 150MA 9 OHM Inductor and Choke RL187-152J-RC

Description
FIXED IND 1.5MH 150MA 9 OHM TH Product overview: RL187-152J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MH, 150MA, 9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5MH, 150MA, 9 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL187-152J-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5MH 150MA 9 OHM TH Product overview: RL187-152J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MH, 150MA, 9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5MH, 150MA, 9 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL187-152J-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5MH 150MA 9 OHM Inductor and Choke - 71-RL187-152J-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5MH 150MA 9 OHM Inductor and Choke
71-RL187-152J-RC
1.5MH 150MA 9 OHM Inductor and Choke 71-RL187-152J-RC
FIXED IND 1.5MH 150MA 9 OHM TH Product overview: RL187-152J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MH, 150MA, 9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5MH, 150MA, 9 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL187-152J-RC can be used for catalog matching and distributor lookup.

FIXED IND 1.5MH 150MA 9 OHM TH Product overview: RL187-152J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MH, 150MA, 9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5MH, 150MA, 9 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL187-152J-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M10049-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10049-ND
Fixed Inductors M10049-ND
1.5mH Unshielded Wirewound Inductor 150mA 9Ohm Max Radial, Vertical Cylinder

1.5mH Unshielded Wirewound Inductor 150mA 9Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - RL187-152J-RC
849729-RL187-152J-RC
Fixed Inductors - RL187-152J-RC 849729-RL187-152J-RC
Manufacturer: Bourns Inc. Win Source Part Number: 849729-RL187-152J-RC Series: RL187 Features: 1.5 mH Inductor 150 mA Package: Bulk Family Name: RL187 Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000

Manufacturer: Bourns Inc.
Win Source Part Number: 849729-RL187-152J-RC
Series: RL187
Features: 1.5 mH Inductor 150 mA
Package: Bulk
Family Name: RL187
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000

Buy Now Datasheet
Choke, 1500Uh, 150Ma, 5%, 1.1Mhz; Product Range Bourns Jw Miller - 86K3305 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 1500Uh, 150Ma, 5%, 1.1Mhz; Product Range Bourns Jw Miller
86K3305
Choke, 1500Uh, 150Ma, 5%, 1.1Mhz; Product Range Bourns Jw Miller 86K3305
CHOKE, 1500UH, 150MA, 5%, 1.1MHZ; Product Range:RL187 Series; Inductance:1.5mH; DC Current Rating:150mA; DC Resistance Max:9ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:1.1MHz; Case Dimensions:8mm x 11.2mm RoHS Compliant: Yes

CHOKE, 1500UH, 150MA, 5%, 1.1MHZ; Product Range:RL187 Series; Inductance:1.5mH; DC Current Rating:150mA; DC Resistance Max:9ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:1.1MHz; Case Dimensions:8mm x 11.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-RL187-152J-RC M10049-ND 849729-RL187-152J-RC 86K3305
Product Name 1.5MH 150MA 9 OHM Inductor and Choke Fixed Inductors Fixed Inductors - RL187-152J-RC Choke, 1500Uh, 150Ma, 5%, 1.1Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1500 microH 1500 microH
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC03E048TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 95
View Details
High Frequency & RF Inductors - 4-1624112-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0220 microH
View Details
2 suppliers
0.068uH 250MHz 0.32A Inductor and Choke - 71-0402HPH-68NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
View Details