Bourns, Inc. Fixed Inductors RL187-101J-RC

Description
100µH Unshielded Wirewound Inductor 200mA 2Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 200mA 2Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10038-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10038-ND
Fixed Inductors M10038-ND
100µH Unshielded Wirewound Inductor 200mA 2Ohm Max Radial, Vertical Cylinder

100µH Unshielded Wirewound Inductor 200mA 2Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Choke, 100Uh, 200Ma, 5%, 5.3Mhz; Product Range Bourns Jw Miller - 86K3298 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 100Uh, 200Ma, 5%, 5.3Mhz; Product Range Bourns Jw Miller
86K3298
Choke, 100Uh, 200Ma, 5%, 5.3Mhz; Product Range Bourns Jw Miller 86K3298
CHOKE, 100UH, 200MA, 5%, 5.3MHZ; Product Range:RL187 Series; Inductance:100µH; DC Current Rating:200mA; DC Resistance Max:2ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:5.3MHz; Case Dimensions:8mm x 11.2mm RoHS Compliant: Yes

CHOKE, 100UH, 200MA, 5%, 5.3MHZ; Product Range:RL187 Series; Inductance:100µH; DC Current Rating:200mA; DC Resistance Max:2ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:5.3MHz; Case Dimensions:8mm x 11.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M10038-ND 86K3298
Product Name Fixed Inductors Choke, 100Uh, 200Ma, 5%, 5.3Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5738-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Inductor and Choke - 841-CZP2BPTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers