Bourns, Inc. Choke, 10000Uh, 25Ma, 5%, 0.25Mhz; Product Range Bourns Jw Miller RL181S103J-RC

Description
CHOKE, 10000UH, 25MA, 5%, 0.25MHZ; Product Range:RL181S Series; Inductance:10mH; DC Current Rating:25mA; DC Resistance Max:12.1ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:250kHz; Case Dimensions:10.5mm x 14mm RoHS Compliant: Yes
Datasheet
Description
CHOKE, 10000UH, 25MA, 5%, 0.25MHZ; Product Range:RL181S Series; Inductance:10mH; DC Current Rating:25mA; DC Resistance Max:12.1ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:250kHz; Case Dimensions:10.5mm x 14mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 10000Uh, 25Ma, 5%, 0.25Mhz; Product Range Bourns Jw Miller - 86K3296 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 10000Uh, 25Ma, 5%, 0.25Mhz; Product Range Bourns Jw Miller
86K3296
Choke, 10000Uh, 25Ma, 5%, 0.25Mhz; Product Range Bourns Jw Miller 86K3296
CHOKE, 10000UH, 25MA, 5%, 0.25MHZ; Product Range:RL181S Series; Inductance:10mH; DC Current Rating:25mA; DC Resistance Max:12.1ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:250kHz; Case Dimensions:10.5mm x 14mm RoHS Compliant: Yes

CHOKE, 10000UH, 25MA, 5%, 0.25MHZ; Product Range:RL181S Series; Inductance:10mH; DC Current Rating:25mA; DC Resistance Max:12.1ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:250kHz; Case Dimensions:10.5mm x 14mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 86K3296
Product Name Choke, 10000Uh, 25Ma, 5%, 0.25Mhz; Product Range Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 3.4 microH
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-39N 0302CS-39NXJRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0390 microH
View Details
High Frequency & RF Inductors - 1-1879023-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0700 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J162SAL4TDKR-ND - DigiKey
Specs
Type Chip; Inductor
Mounting Option Surface Mount Technology
DCR 0.0300 ohms
View Details