Bourns, Inc. Fixed Inductors RL181S-683J-RC

Description
68mH Shielded Wirewound Inductor 11mA 67Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
68mH Shielded Wirewound Inductor 11mA 67Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-RL181S-683J-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-RL181S-683J-RC-ND
Fixed Inductors 118-RL181S-683J-RC-ND
68mH Shielded Wirewound Inductor 11mA 67Ohm Max Radial, Vertical Cylinder

68mH Shielded Wirewound Inductor 11mA 67Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-RL181S-683J-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J332SAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1879855-2 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.1500 ohms
Impedance 30 ohms
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-6N2 0201CT-6N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details