Bourns, Inc. Fixed Inductors RL181S-472J-RC

Description
4.7mH Shielded Wirewound Inductor 40mA 7.5Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
4.7mH Shielded Wirewound Inductor 40mA 7.5Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-RL181S-472J-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-RL181S-472J-RC-ND
Fixed Inductors 118-RL181S-472J-RC-ND
4.7mH Shielded Wirewound Inductor 40mA 7.5Ohm Max Radial, Vertical Cylinder

4.7mH Shielded Wirewound Inductor 40mA 7.5Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
4.7MH 40MA 7.5 OHM Inductor and Choke - 71-RL181S-472J-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7MH 40MA 7.5 OHM Inductor and Choke
71-RL181S-472J-RC
4.7MH 40MA 7.5 OHM Inductor and Choke 71-RL181S-472J-RC
FIXED IND 4.7MH 40MA 7.5 OHM TH Product overview: RL181S-472J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7MH, 40MA, 7.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7MH, 40MA, 7.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL181S-472J-RC can be used for catalog matching and distributor lookup.

FIXED IND 4.7MH 40MA 7.5 OHM TH Product overview: RL181S-472J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7MH, 40MA, 7.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7MH, 40MA, 7.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL181S-472J-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-RL181S-472J-RC-ND 71-RL181S-472J-RC
Product Name Fixed Inductors 4.7MH 40MA 7.5 OHM Inductor and Choke
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678488 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2104JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details