Bourns, Inc. Fixed Inductors RL181S-393J-RC

Description
39mH Shielded Wirewound Inductor 15mA 45Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
39mH Shielded Wirewound Inductor 15mA 45Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-RL181S-393J-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-RL181S-393J-RC-ND
Fixed Inductors 118-RL181S-393J-RC-ND
39mH Shielded Wirewound Inductor 15mA 45Ohm Max Radial, Vertical Cylinder

39mH Shielded Wirewound Inductor 15mA 45Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
39MH 15MA 45 OHM Inductor and Choke - 71-RL181S-393J-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39MH 15MA 45 OHM Inductor and Choke
71-RL181S-393J-RC
39MH 15MA 45 OHM Inductor and Choke 71-RL181S-393J-RC
FIXED IND 39MH 15MA 45 OHM TH Product overview: RL181S-393J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39MH, 15MA, 45 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39MH, 15MA, 45 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL181S-393J-RC can be used for catalog matching and distributor lookup.

FIXED IND 39MH 15MA 45 OHM TH Product overview: RL181S-393J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39MH, 15MA, 45 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39MH, 15MA, 45 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL181S-393J-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 39Mh, +5%, 120Khz, Radial; Product Range Bourns Jw Miller - 86K3288 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 39Mh, +5%, 120Khz, Radial; Product Range Bourns Jw Miller
86K3288
Inductor, 39Mh, +5%, 120Khz, Radial; Product Range Bourns Jw Miller 86K3288
INDUCTOR, 39MH, +5%, 120KHZ, RADIAL; Product Range:RL181S Series; Inductance:39mH; DC Current Rating:15mA; DC Resistance Max:45ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:120kHz; Case Dimensions:10.5mm x 14mm RoHS Compliant: Yes

INDUCTOR, 39MH, +5%, 120KHZ, RADIAL; Product Range:RL181S Series; Inductance:39mH; DC Current Rating:15mA; DC Resistance Max:45ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:120kHz; Case Dimensions:10.5mm x 14mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-RL181S-393J-RC-ND 71-RL181S-393J-RC 86K3288
Product Name Fixed Inductors 39MH 15MA 45 OHM Inductor and Choke Inductor, 39Mh, +5%, 120Khz, Radial; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Power Inductors - 1-2176641-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details