Bourns, Inc. Fixed Inductors RL181S-333J-RC

Description
33mH Shielded Wirewound Inductor 17mA 26Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
33mH Shielded Wirewound Inductor 17mA 26Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10074-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10074-ND
Fixed Inductors M10074-ND
33mH Shielded Wirewound Inductor 17mA 26Ohm Max Radial, Vertical Cylinder

33mH Shielded Wirewound Inductor 17mA 26Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
33MH 17MA 26 OHM Inductor and Choke - 71-RL181S-333J-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MH 17MA 26 OHM Inductor and Choke
71-RL181S-333J-RC
33MH 17MA 26 OHM Inductor and Choke 71-RL181S-333J-RC
FIXED IND 33MH 17MA 26 OHM TH Product overview: RL181S-333J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MH, 17MA, 26 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33MH, 17MA, 26 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL181S-333J-RC can be used for catalog matching and distributor lookup.

FIXED IND 33MH 17MA 26 OHM TH Product overview: RL181S-333J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MH, 17MA, 26 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33MH, 17MA, 26 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL181S-333J-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Choke, 33000Uh, 17Ma, 5%, 0.16Mhz; Product Range Bourns Jw Miller - 86K3285 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 33000Uh, 17Ma, 5%, 0.16Mhz; Product Range Bourns Jw Miller
86K3285
Choke, 33000Uh, 17Ma, 5%, 0.16Mhz; Product Range Bourns Jw Miller 86K3285
CHOKE, 33000UH, 17MA, 5%, 0.16MHZ; Product Range:RL181S Series; Inductance:33mH; DC Current Rating:17mA; DC Resistance Max:26ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:160kHz; Case Dimensions:10.5mm x 14mm RoHS Compliant: Yes

CHOKE, 33000UH, 17MA, 5%, 0.16MHZ; Product Range:RL181S Series; Inductance:33mH; DC Current Rating:17mA; DC Resistance Max:26ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:160kHz; Case Dimensions:10.5mm x 14mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M10074-ND 71-RL181S-333J-RC 86K3285
Product Name Fixed Inductors 33MH 17MA 26 OHM Inductor and Choke Choke, 33000Uh, 17Ma, 5%, 0.16Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 0402AF-221XJLW - 1135382-0402AF-221XJLW - Win Source Electronics
Specs
Technology Standard
Core Material Ferrite
Configuration Fixed
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1678258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 60
View Details