Bourns, Inc. 3.3MH 50MA 6.1 OHM Inductor and Choke RL181S-332J-RC

Description
FIXED IND 3.3MH 50MA 6.1 OHM TH Product overview: RL181S-332J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3MH, 50MA, 6.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3MH, 50MA, 6.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL181S-332J-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3MH 50MA 6.1 OHM TH Product overview: RL181S-332J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3MH, 50MA, 6.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3MH, 50MA, 6.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL181S-332J-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3MH 50MA 6.1 OHM Inductor and Choke - 71-RL181S-332J-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3MH 50MA 6.1 OHM Inductor and Choke
71-RL181S-332J-RC
3.3MH 50MA 6.1 OHM Inductor and Choke 71-RL181S-332J-RC
FIXED IND 3.3MH 50MA 6.1 OHM TH Product overview: RL181S-332J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3MH, 50MA, 6.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3MH, 50MA, 6.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL181S-332J-RC can be used for catalog matching and distributor lookup.

FIXED IND 3.3MH 50MA 6.1 OHM TH Product overview: RL181S-332J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3MH, 50MA, 6.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3MH, 50MA, 6.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL181S-332J-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M10066-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10066-ND
Fixed Inductors M10066-ND
3.3mH Shielded Wirewound Inductor 50mA 6.1Ohm Max Radial, Vertical Cylinder

3.3mH Shielded Wirewound Inductor 50mA 6.1Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Choke, 3300Uh, 50Ma, 5%, 0.44Mhz; Product Range Bourns Jw Miller - 86K3284 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 3300Uh, 50Ma, 5%, 0.44Mhz; Product Range Bourns Jw Miller
86K3284
Choke, 3300Uh, 50Ma, 5%, 0.44Mhz; Product Range Bourns Jw Miller 86K3284
CHOKE, 3300UH, 50MA, 5%, 0.44MHZ; Product Range:RL181S Series; Inductance:3.3mH; DC Current Rating:50mA; DC Resistance Max:6.1ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:440kHz; Case Dimensions:10.5mm x 14mm RoHS Compliant: Yes

CHOKE, 3300UH, 50MA, 5%, 0.44MHZ; Product Range:RL181S Series; Inductance:3.3mH; DC Current Rating:50mA; DC Resistance Max:6.1ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:440kHz; Case Dimensions:10.5mm x 14mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-RL181S-332J-RC M10066-ND 86K3284
Product Name 3.3MH 50MA 6.1 OHM Inductor and Choke Fixed Inductors Choke, 3300Uh, 50Ma, 5%, 0.44Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 3300 microH 3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1889661 - RS Components, Ltd.
Specs
Core Material Nano Crystal
Application Common Mode Choke
Inductance Range 1350 microH
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8108 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
4 suppliers
Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Inductor and Choke - 841-CZP2AFTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers