Manufacturer: Bourns Inc.
Win Source Part Number: 854379-RL181S-272J-R
Series: RL181S
Features: 2.7 mH Inductor 55 mA
Package: Tube
Family Name: RL181S
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
2.7mH Shielded Wirewound Inductor 55mA 5.8Ohm Max Radial, Vertical Cylinder
FIXED IND 2.7MH 55MA 5.8 OHM TH Product overview: RL181S-272J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MH, 55MA, 5.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7MH, 55MA, 5.8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL181S-272J-RC can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 854379-RL181S-272J-RC | RL181S-272J-RC-ND | 71-RL181S-272J-RC |
| Product Name | Fixed Inductors - RL181S-272J-RC | Fixed Inductors | 2.7MH 55MA 5.8 OHM Inductor and Choke |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Mounting Option | Through Hole | Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |