Bourns, Inc. Fixed Inductors RL181S-223J-RC

Description
22mH Shielded Wirewound Inductor 20mA 19.5Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
22mH Shielded Wirewound Inductor 20mA 19.5Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10073-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10073-ND
Fixed Inductors M10073-ND
22mH Shielded Wirewound Inductor 20mA 19.5Ohm Max Radial, Vertical Cylinder

22mH Shielded Wirewound Inductor 20mA 19.5Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
22MH 20MA 19.5 OHM Inductor and Choke - 71-RL181S-223J-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22MH 20MA 19.5 OHM Inductor and Choke
71-RL181S-223J-RC
22MH 20MA 19.5 OHM Inductor and Choke 71-RL181S-223J-RC
FIXED IND 22MH 20MA 19.5 OHM TH Product overview: RL181S-223J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22MH, 20MA, 19.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22MH, 20MA, 19.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL181S-223J-RC can be used for catalog matching and distributor lookup.

FIXED IND 22MH 20MA 19.5 OHM TH Product overview: RL181S-223J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22MH, 20MA, 19.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22MH, 20MA, 19.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL181S-223J-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Choke, 22Mh, 5%, 190Khz, Radial; Product Range Bourns Jw Miller - 86K3281 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 22Mh, 5%, 190Khz, Radial; Product Range Bourns Jw Miller
86K3281
Rf Choke, 22Mh, 5%, 190Khz, Radial; Product Range Bourns Jw Miller 86K3281
RF CHOKE, 22MH, 5%, 190KHZ, RADIAL; Product Range:RL181S Series; Inductance:22mH; DC Current Rating:20mA; DC Resistance Max:0.0195ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:190kHz RoHS Compliant: Yes

RF CHOKE, 22MH, 5%, 190KHZ, RADIAL; Product Range:RL181S Series; Inductance:22mH; DC Current Rating:20mA; DC Resistance Max:0.0195ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:190kHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M10073-ND 71-RL181S-223J-RC 86K3281
Product Name Fixed Inductors 22MH 20MA 19.5 OHM Inductor and Choke Rf Choke, 22Mh, 5%, 190Khz, Radial; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Rod Core Inductor - RC-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3900 microH
DCR 3.9 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2274JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details