Bourns, Inc. 15MH 22MA 15 OHM Inductor and Choke RL181S-153J-RC

Description
FIXED IND 15MH 22MA 15 OHM TH Product overview: RL181S-153J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MH, 22MA, 15 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15MH, 22MA, 15 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL181S-153J-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15MH 22MA 15 OHM TH Product overview: RL181S-153J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MH, 22MA, 15 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15MH, 22MA, 15 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL181S-153J-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15MH 22MA 15 OHM Inductor and Choke - 71-RL181S-153J-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15MH 22MA 15 OHM Inductor and Choke
71-RL181S-153J-RC
15MH 22MA 15 OHM Inductor and Choke 71-RL181S-153J-RC
FIXED IND 15MH 22MA 15 OHM TH Product overview: RL181S-153J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MH, 22MA, 15 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15MH, 22MA, 15 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL181S-153J-RC can be used for catalog matching and distributor lookup.

FIXED IND 15MH 22MA 15 OHM TH Product overview: RL181S-153J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MH, 22MA, 15 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15MH, 22MA, 15 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL181S-153J-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M10071-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10071-ND
Fixed Inductors M10071-ND
15mH Shielded Wirewound Inductor 22mA 15Ohm Max Radial, Vertical Cylinder

15mH Shielded Wirewound Inductor 22mA 15Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RL181S-153J-RC M10071-ND
Product Name 15MH 22MA 15 OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 15000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-H2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers