Bourns, Inc. Fixed Inductors RL181S-124J-RC

Description
120mH Shielded Wirewound Inductor 8mA 97Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
120mH Shielded Wirewound Inductor 8mA 97Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10078-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10078-ND
Fixed Inductors M10078-ND
120mH Shielded Wirewound Inductor 8mA 97Ohm Max Radial, Vertical Cylinder

120mH Shielded Wirewound Inductor 8mA 97Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Fixed Inductors - RL181S-124J-RC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
RL181S-124J-RC
Fixed Inductors RL181S-124J-RC
FIXED IND 120MH 8MA 97 OHM TH

FIXED IND 120MH 8MA 97 OHM TH

Supplier's Site Datasheet
Choke, 120000Uh, 8Ma, 5%, 0.09Mhz; Product Range Bourns Jw Miller - 86K3275 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 120000Uh, 8Ma, 5%, 0.09Mhz; Product Range Bourns Jw Miller
86K3275
Choke, 120000Uh, 8Ma, 5%, 0.09Mhz; Product Range Bourns Jw Miller 86K3275
CHOKE, 120000UH, 8MA, 5%, 0.09MHZ; Product Range:RL181S Series; Inductance:120mH; DC Current Rating:8mA; DC Resistance Max:97ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:90kHz; Case Dimensions:10.5mm x 14mm RoHS Compliant: Yes

CHOKE, 120000UH, 8MA, 5%, 0.09MHZ; Product Range:RL181S Series; Inductance:120mH; DC Current Rating:8mA; DC Resistance Max:97ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:90kHz; Case Dimensions:10.5mm x 14mm RoHS Compliant: Yes

Supplier's Site
Inductor, 120Mh, 0.008A, 90Mhz, Radial Rohs Compliant Bourns - 92AH5878 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 120Mh, 0.008A, 90Mhz, Radial Rohs Compliant Bourns
92AH5878
Inductor, 120Mh, 0.008A, 90Mhz, Radial Rohs Compliant Bourns 92AH5878
INDUCTOR, 120MH, 0.008A, 90MHZ, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 120MH, 0.008A, 90MHZ, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors Inductors, Coils, and Chokes
Product Number M10078-ND RL181S-124J-RC 86K3275 92AH5878
Product Name Fixed Inductors Fixed Inductors Choke, 120000Uh, 8Ma, 5%, 0.09Mhz; Product Range Bourns Jw Miller Inductor, 120Mh, 0.008A, 90Mhz, Radial Rohs Compliant Bourns
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole; Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
High Frequency & RF Inductors - 1624112-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0220 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details