Bourns, Inc. Fixed Inductors RL181S-123J-RC

Description
12mH Shielded Wirewound Inductor 25mA 12Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
12mH Shielded Wirewound Inductor 25mA 12Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RL181S-123J-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RL181S-123J-RC-ND
Fixed Inductors RL181S-123J-RC-ND
12mH Shielded Wirewound Inductor 25mA 12Ohm Max Radial, Vertical Cylinder

12mH Shielded Wirewound Inductor 25mA 12Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RL181S-123J-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2392SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1676949-9 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 1 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N5 0201DS-8N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details