Bourns, Inc. Fixed Inductors RL181S-103J-RC

Description
10mH Shielded Wirewound Inductor 25mA 12.1Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
10mH Shielded Wirewound Inductor 25mA 12.1Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10070-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10070-ND
Fixed Inductors M10070-ND
10mH Shielded Wirewound Inductor 25mA 12.1Ohm Max Radial, Vertical Cylinder

10mH Shielded Wirewound Inductor 25mA 12.1Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Fixed Inductors - RL181S-103J-RC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
RL181S-103J-RC
Fixed Inductors RL181S-103J-RC
FIXED IND 10MH 25MA 12.1 OHM TH

FIXED IND 10MH 25MA 12.1 OHM TH

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M10070-ND RL181S-103J-RC
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole; Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - 1712-3627322520C391KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N4 0201DS-8N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details