Bourns, Inc. Fixed Inductors RL110-681K-RC

Description
680µH Unshielded Wirewound Inductor 650mA 1.1Ohm Max Radial, Vertical Cylinder, 4 Leads (Open)
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 650mA 1.1Ohm Max Radial, Vertical Cylinder, 4 Leads (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RL110-681K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RL110-681K-RC-ND
Fixed Inductors RL110-681K-RC-ND
680µH Unshielded Wirewound Inductor 650mA 1.1Ohm Max Radial, Vertical Cylinder, 4 Leads (Open)

680µH Unshielded Wirewound Inductor 650mA 1.1Ohm Max Radial, Vertical Cylinder, 4 Leads (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RL110-681K-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 1-2176737-1 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0027 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-4N9 0201DS-4N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details