Bourns, Inc. Fixed Inductors RL110-470K-RC

Description
47µH Unshielded Wirewound Inductor 2.5A 83mOhm Max Radial, Vertical Cylinder, 4 Leads (Open)
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 2.5A 83mOhm Max Radial, Vertical Cylinder, 4 Leads (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RL110-470K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RL110-470K-RC-ND
Fixed Inductors RL110-470K-RC-ND
47µH Unshielded Wirewound Inductor 2.5A 83mOhm Max Radial, Vertical Cylinder, 4 Leads (Open)

47µH Unshielded Wirewound Inductor 2.5A 83mOhm Max Radial, Vertical Cylinder, 4 Leads (Open)

Buy Now Datasheet
Choke, 47Uh, 2.5A, 10%, 8.1Mhz; Product Range Bourns Jw Miller - 86K3238 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 47Uh, 2.5A, 10%, 8.1Mhz; Product Range Bourns Jw Miller
86K3238
Choke, 47Uh, 2.5A, 10%, 8.1Mhz; Product Range Bourns Jw Miller 86K3238
CHOKE, 47UH, 2.5A, 10%, 8.1MHZ; Product Range:RL110 Series; Inductance:47µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.5A; Saturation Current (Isat):-; DC Resistance Max:0.083ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

CHOKE, 47UH, 2.5A, 10%, 8.1MHZ; Product Range:RL110 Series; Inductance:47µH; Inductor Construction:Unshielded; RMS Current (Irms):2.5A; Saturation Current (Isat):-; DC Resistance Max:0.083ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number RL110-470K-RC-ND 86K3238
Product Name Fixed Inductors Choke, 47Uh, 2.5A, 10%, 8.1Mhz; Product Range Bourns Jw Miller
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2103JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 7-1624113-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 2.7 microH
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-4N7 016008C-4N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details