Bourns, Inc. 33UH 2.9A 55 MOHM Inductor and Choke RL110-330K-RC

Description
FIXED IND 33UH 2.9A 55 MOHM TH Product overview: RL110-330K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 2.9A, 55 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 2.9A, 55 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL110-330K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 33UH 2.9A 55 MOHM TH Product overview: RL110-330K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 2.9A, 55 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 2.9A, 55 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL110-330K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33UH 2.9A 55 MOHM Inductor and Choke - 71-RL110-330K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33UH 2.9A 55 MOHM Inductor and Choke
71-RL110-330K-RC
33UH 2.9A 55 MOHM Inductor and Choke 71-RL110-330K-RC
FIXED IND 33UH 2.9A 55 MOHM TH Product overview: RL110-330K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 2.9A, 55 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 2.9A, 55 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL110-330K-RC can be used for catalog matching and distributor lookup.

FIXED IND 33UH 2.9A 55 MOHM TH Product overview: RL110-330K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 2.9A, 55 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 2.9A, 55 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL110-330K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - RL110-330K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RL110-330K-RC-ND
Fixed Inductors RL110-330K-RC-ND
33µH Unshielded Wirewound Inductor 2.9A 55mOhm Max Radial, Vertical Cylinder, 4 Leads (Open)

33µH Unshielded Wirewound Inductor 2.9A 55mOhm Max Radial, Vertical Cylinder, 4 Leads (Open)

Buy Now Datasheet
Choke, 33Uh, 2.9A, 10%, 6Mhz; Product Range Bourns Jw Miller - 86K3234 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 33Uh, 2.9A, 10%, 6Mhz; Product Range Bourns Jw Miller
86K3234
Choke, 33Uh, 2.9A, 10%, 6Mhz; Product Range Bourns Jw Miller 86K3234
CHOKE, 33UH, 2.9A, 10%, 6MHZ; Product Range:RL110 Series; Inductance:33µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.9A; Saturation Current (Isat):-; DC Resistance Max:0.055ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

CHOKE, 33UH, 2.9A, 10%, 6MHZ; Product Range:RL110 Series; Inductance:33µH; Inductor Construction:Unshielded; RMS Current (Irms):2.9A; Saturation Current (Isat):-; DC Resistance Max:0.055ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-RL110-330K-RC RL110-330K-RC-ND 86K3234
Product Name 33UH 2.9A 55 MOHM Inductor and Choke Fixed Inductors Choke, 33Uh, 2.9A, 10%, 6Mhz; Product Range Bourns Jw Miller
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 33 microH 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J273JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1-1624112-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0019 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N7 0402DC-5N7XJRW , 0402DC-5N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details