100µH Unshielded Wirewound Inductor 1.7A 160mOhm Max Radial, Vertical Cylinder, 4 Leads (Open)
Win Source Part Number: 1068290-RL110-101K-R
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: RL110
Type: Drum Core, Wirewound
Package: Tray
Shielding: Unshielded
Inductance: 100 µH
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 100
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 25 @ 796kHz
Frequency - Self Resonant: 5.7MHz
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder, 4 Leads (Open)
DC Resistance (DCR): 160mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
Alternative Parts (Cross-Reference): AIUR-06-101K; SDR1307-101KL; SDR1307A-101K; LPA1226-101KL; AIUR-08-101K; AIAP-02-101KRL110-10
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
Current Rating (Amps): 1.7 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: RL110101KRC
Base Product Number: RL110
FIXED IND 100UH 1.7A 160 MOHM TH Product overview: RL110-101K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 1.7A, 160 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 1.7A, 160 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL110-101K-RC can be used for catalog matching and distributor lookup.
CHOKE, 100UH, 1.7A, 10%, 5.7MHZ; Product Range:RL110 Series; Inductance:100µH; Inductor Construction:-; RMS Current (Irms):1.7A; Saturation Current (Isat):-; DC Resistance Max:0.16ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | RF Inductors |
| Product Number | RL110-101K-RC-ND | 1068290-RL110-101K-RC | 71-RL110-101K-RC | 86K3222 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | 100UH 1.7A 160 MOHM Inductor and Choke | Choke, 100Uh, 1.7A, 10%, 5.7Mhz; Product Range Bourns Jw Miller |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Through Hole | Through Hole | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |