Bourns, Inc. Trimmer Potentiometer 10Kohm 12Turn Pcb; Trimpot Type Bourns RJR26FX103R

Description
TRIMMER POTENTIOMETER 10KOHM 12TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:RJR26 Series RoHS Compliant: No
Description
TRIMMER POTENTIOMETER 10KOHM 12TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:RJR26 Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 10Kohm 12Turn Pcb; Trimpot Type Bourns - 04F4819 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 12Turn Pcb; Trimpot Type Bourns
04F4819
Trimmer Potentiometer 10Kohm 12Turn Pcb; Trimpot Type Bourns 04F4819
TRIMMER POTENTIOMETER 10KOHM 12TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:RJR26 Series RoHS Compliant: No

TRIMMER POTENTIOMETER 10KOHM 12TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:RJR26 Series RoHS Compliant: No

Supplier's Site
Trimmer-1/4In Mt Cermet Mil-Spec Rohs Compliant Bourns - 84AC2533 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer-1/4In Mt Cermet Mil-Spec Rohs Compliant Bourns
84AC2533
Trimmer-1/4In Mt Cermet Mil-Spec Rohs Compliant Bourns 84AC2533
TRIMMER-1/4IN MT CERMET MIL-SPEC ROHS COMPLIANT: NO

TRIMMER-1/4IN MT CERMET MIL-SPEC ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 04F4819 84AC2533
Product Name Trimmer Potentiometer 10Kohm 12Turn Pcb; Trimpot Type Bourns Trimmer-1/4In Mt Cermet Mil-Spec Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details