Bourns, Inc. Trimmer Potentiometers - RJR26FX101R RJR26FX101R

Description
Manufacturer: Bourns Inc. Win Source Part Number: 793239-RJR26FX101R Series: Trimpot RJ26/RJR26-Sealed Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 100 Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet Family Name: RJR26 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.250" x 0.170" Face x 0.250" H (6.35mm x 4.32mm x 6.35mm) Alternative Parts (Cross-Reference): T63XB101KT20; Y4057100R000K0L; 64XR100LF; 64ZR100LF; Introduction Date: September 25, 1997 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Bourns Inc. Win Source Part Number: 793239-RJR26FX101R Series: Trimpot RJ26/RJR26-Sealed Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 100 Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet Family Name: RJR26 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.250" x 0.170" Face x 0.250" H (6.35mm x 4.32mm x 6.35mm) Alternative Parts (Cross-Reference): T63XB101KT20; Y4057100R000K0L; 64XR100LF; 64ZR100LF; Introduction Date: September 25, 1997 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - RJR26FX101R
793239-RJR26FX101R
Trimmer Potentiometers - RJR26FX101R 793239-RJR26FX101R
Manufacturer: Bourns Inc. Win Source Part Number: 793239-RJR26FX101R Series: Trimpot RJ26/RJR26-Sealed Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 100 Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet Family Name: RJR26 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.250" x 0.170" Face x 0.250" H (6.35mm x 4.32mm x 6.35mm) Alternative Parts (Cross-Reference): T63XB101KT20; Y4057100R000K0L; 64XR100LF; 64ZR100LF; Introduction Date: September 25, 1997 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 793239-RJR26FX101R
Series: Trimpot RJ26/RJR26-Sealed
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 100
Number of Turns: 12
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Family Name: RJR26
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.250" x 0.170" Face x 0.250" H (6.35mm x 4.32mm x 6.35mm)
Alternative Parts (Cross-Reference): T63XB101KT20; Y4057100R000K0L; 64XR100LF; 64ZR100LF;
Introduction Date: September 25, 1997
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
100 Ohm 0.25W 4W Trimmer Potentiometer - 80-RJR26FX101R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 Ohm 0.25W 4W Trimmer Potentiometer
80-RJR26FX101R
100 Ohm 0.25W 4W Trimmer Potentiometer 80-RJR26FX101R
Res Cermet Trimmer 100 Ohm 10% 0.25W(1/4W) 0.01% 12(Elec)Turns 1.78mm (7.37 X 4.32 X 6.35mm) Pin Thru-Hole Tube Product overview: RJR26FX101R from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 0.25W, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 Ohm, 0.25W, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-RJR26FX101R can be used for catalog matching and distributor lookup.

Res Cermet Trimmer 100 Ohm 10% 0.25W(1/4W) 0.01% 12(Elec)Turns 1.78mm (7.37 X 4.32 X 6.35mm) Pin Thru-Hole Tube Product overview: RJR26FX101R from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 0.25W, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 Ohm, 0.25W, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-RJR26FX101R can be used for catalog matching and distributor lookup.

Supplier's Site
Trimmer Potentiometer 100 Ohm 12Turn Pcb; Trimpot Type Bourns - 04B1819 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 100 Ohm 12Turn Pcb; Trimpot Type Bourns
04B1819
Trimmer Potentiometer 100 Ohm 12Turn Pcb; Trimpot Type Bourns 04B1819
TRIMMER POTENTIOMETER 100 OHM 12TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:RJR26 Series RoHS Compliant: No

TRIMMER POTENTIOMETER 100 OHM 12TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:RJR26 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 793239-RJR26FX101R 80-RJR26FX101R 04B1819
Product Name Trimmer Potentiometers - RJR26FX101R 100 Ohm 0.25W 4W Trimmer Potentiometer Trimmer Potentiometer 100 Ohm 12Turn Pcb; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details