TRIMMER POTENTIOMETER 50KOHM 12TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:RJR26 Series RoHS Compliant: No
TRIMMER-1/4IN MT CERMET MIL-SPEC ROHS COMPLIANT: NO
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 04F4817 | 98AC2386 |
| Product Name | Trimmer Potentiometer 50Kohm 12Turn Pcb; Trimpot Type Bourns | Trimmer-1/4In Mt Cermet Mil-Spec Rohs Compliant Bourns |
| Configuration | Single Resistor | Single Resistor |