Bourns, Inc. Trimmer Potentiometer 1Kohm 12Turn Pcb; Trimpot Type Bourns RJR26FW102R

Description
TRIMMER POTENTIOMETER 1KOHM 12TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:RJR26 Series RoHS Compliant: No
Description
TRIMMER POTENTIOMETER 1KOHM 12TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:RJR26 Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 1Kohm 12Turn Pcb; Trimpot Type Bourns - 04F4812 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 1Kohm 12Turn Pcb; Trimpot Type Bourns
04F4812
Trimmer Potentiometer 1Kohm 12Turn Pcb; Trimpot Type Bourns 04F4812
TRIMMER POTENTIOMETER 1KOHM 12TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:RJR26 Series RoHS Compliant: No

TRIMMER POTENTIOMETER 1KOHM 12TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:RJR26 Series RoHS Compliant: No

Supplier's Site
Trimmer-1/4In Mt Cermet Mil-Spec Rohs Compliant Bourns - 98AC2382 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer-1/4In Mt Cermet Mil-Spec Rohs Compliant Bourns
98AC2382
Trimmer-1/4In Mt Cermet Mil-Spec Rohs Compliant Bourns 98AC2382
TRIMMER-1/4IN MT CERMET MIL-SPEC ROHS COMPLIANT: NO

TRIMMER-1/4IN MT CERMET MIL-SPEC ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 04F4812 98AC2382
Product Name Trimmer Potentiometer 1Kohm 12Turn Pcb; Trimpot Type Bourns Trimmer-1/4In Mt Cermet Mil-Spec Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details