Bourns, Inc. Trimpot Type Bourns RJR24FX502R.

Description
Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RJR24 Series; Power Rating:500mW; Product Length:9.53mm RoHS Compliant: No
Datasheet
Description
Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RJR24 Series; Power Rating:500mW; Product Length:9.53mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimpot Type Bourns - 15AC4167 - Newark, An Avnet Company
Chicago, IL, United States
Trimpot Type Bourns
15AC4167
Trimpot Type Bourns 15AC4167
Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RJR24 Series; Power Rating:500mW; Product Length:9.53mm RoHS Compliant: No

Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RJR24 Series; Power Rating:500mW; Product Length:9.53mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AC4167
Product Name Trimpot Type Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details