Bourns, Inc. 0.5W 2W Trimmer Potentiometer RJR24FX105P

Description
Res Cermet Trimmer 1M Ohm 10% 0.5W(1/2W) 0.1% 25(Elec)Turns 2.19mm (11.05 X 4.83 X 10.03mm) Pin Thru-Hole Tube Product overview: RJR24FX105P from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-RJR24FX105P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Cermet Trimmer 1M Ohm 10% 0.5W(1/2W) 0.1% 25(Elec)Turns 2.19mm (11.05 X 4.83 X 10.03mm) Pin Thru-Hole Tube Product overview: RJR24FX105P from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-RJR24FX105P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W 2W Trimmer Potentiometer - 80-RJR24FX105P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 2W Trimmer Potentiometer
80-RJR24FX105P
0.5W 2W Trimmer Potentiometer 80-RJR24FX105P
Res Cermet Trimmer 1M Ohm 10% 0.5W(1/2W) 0.1% 25(Elec)Turns 2.19mm (11.05 X 4.83 X 10.03mm) Pin Thru-Hole Tube Product overview: RJR24FX105P from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-RJR24FX105P can be used for catalog matching and distributor lookup.

Res Cermet Trimmer 1M Ohm 10% 0.5W(1/2W) 0.1% 25(Elec)Turns 2.19mm (11.05 X 4.83 X 10.03mm) Pin Thru-Hole Tube Product overview: RJR24FX105P from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-RJR24FX105P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - RJR24FX105P
774832-RJR24FX105P
Trimmer Potentiometers - RJR24FX105P 774832-RJR24FX105P
Manufacturer: Bourns Inc. Win Source Part Number: 774832-RJR24FX105P Series: Trimpot RJ24/RJR24-Sealed Packaging: Tube Termination Style: PC Pins Mounting: Chassis Mount Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 1M Number of Turns: 25 Adjustment Type: Side Adjustment Resistive Material: Cermet Family Name: RJR24 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.395" x 0.190" Face x 0.395" H (10.03mm x 4.83mm x 10.03mm) Alternative Parts (Cross-Reference): 66XR1M; 66XR1MEGLF; 66XR1MEG; 363X1MEG; Introduction Date: May 14, 1999 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 774832-RJR24FX105P
Series: Trimpot RJ24/RJR24-Sealed
Packaging: Tube
Termination Style: PC Pins
Mounting: Chassis Mount
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 1M
Number of Turns: 25
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Family Name: RJR24
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.395" x 0.190" Face x 0.395" H (10.03mm x 4.83mm x 10.03mm)
Alternative Parts (Cross-Reference): 66XR1M; 66XR1MEGLF; 66XR1MEG; 363X1MEG;
Introduction Date: May 14, 1999
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
Res,cermet,1Mohms,10+/-% Tol,-100,100Ppm-Tc,3815-Case Bourns - 04B1676 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,1Mohms,10+/-% Tol,-100,100Ppm-Tc,3815-Case Bourns
04B1676
Res,cermet,1Mohms,10+/-% Tol,-100,100Ppm-Tc,3815-Case Bourns 04B1676
RES,Cermet,1MOhms,10 +/-% Tol,-100,100ppm-TC,3 815-Case

RES,Cermet,1MOhms,10+/-% Tol,-100,100ppm-TC,3815-Case

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-RJR24FX105P 774832-RJR24FX105P 04B1676
Product Name 0.5W 2W Trimmer Potentiometer Trimmer Potentiometers - RJR24FX105P Res,cermet,1Mohms,10+/-% Tol,-100,100Ppm-Tc,3815-Case Bourns
Technology / Construction Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details