Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RJR24 Series; Power Rating:500mW; Qualification:-; MSL:-RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 23AC9177 |
| Product Name | Trimpot Type Bourns |
| Configuration | Single Resistor |