Bourns, Inc. Trimmer Potentiometer 5Kohm 25Turn Pcb; Trimpot Type Bourns RJR24FW502R

Description
TRIMMER POTENTIOMETER 5KOHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RJR24 Series RoHS Compliant: No
Description
TRIMMER POTENTIOMETER 5KOHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RJR24 Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 5Kohm 25Turn Pcb; Trimpot Type Bourns - 04F4807 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 5Kohm 25Turn Pcb; Trimpot Type Bourns
04F4807
Trimmer Potentiometer 5Kohm 25Turn Pcb; Trimpot Type Bourns 04F4807
TRIMMER POTENTIOMETER 5KOHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RJR24 Series RoHS Compliant: No

TRIMMER POTENTIOMETER 5KOHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RJR24 Series RoHS Compliant: No

Supplier's Site
Trimmer-3/8In Sqmt Cermet Mil-Spec Rohs Compliant Bourns - 84AC2531 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer-3/8In Sqmt Cermet Mil-Spec Rohs Compliant Bourns
84AC2531
Trimmer-3/8In Sqmt Cermet Mil-Spec Rohs Compliant Bourns 84AC2531
TRIMMER-3/8IN SQMT CERMET MIL-SPEC ROHS COMPLIANT: NO

TRIMMER-3/8IN SQMT CERMET MIL-SPEC ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 04F4807 84AC2531
Product Name Trimmer Potentiometer 5Kohm 25Turn Pcb; Trimpot Type Bourns Trimmer-3/8In Sqmt Cermet Mil-Spec Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers