POT, TRIMMER, 5KOHM, 25TURN, PANEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RJR24 Series; MSL:- RoHS Compliant: No
TRIMMER-3/8IN SQMT CERMET MIL-SPEC ROHS COMPLIANT: NO
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 04B1659 | 79AH6050 |
| Product Name | Pot, Trimmer, 5Kohm, 25Turn, Panel; Trimpot Type Bourns | Trimmer-3/8In Sqmt Cermet Mil-Spec Rohs Compliant Bourns |
| Configuration | Single Resistor | Single Resistor |