Bourns, Inc. Trimmer Potentiometer 100Kohm 25Turn Pcb; Trimpot Type Bourns RJR24FW104R

Description
TRIMMER POTENTIOMETER 100KOHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RJR24 Series RoHS Compliant: No
Description
TRIMMER POTENTIOMETER 100KOHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RJR24 Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 100Kohm 25Turn Pcb; Trimpot Type Bourns - 04B1634 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 100Kohm 25Turn Pcb; Trimpot Type Bourns
04B1634
Trimmer Potentiometer 100Kohm 25Turn Pcb; Trimpot Type Bourns 04B1634
TRIMMER POTENTIOMETER 100KOHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RJR24 Series RoHS Compliant: No

TRIMMER POTENTIOMETER 100KOHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RJR24 Series RoHS Compliant: No

Supplier's Site
Trimmer-3/8In Sqmt Cermet Mil-Spec Rohs Compliant Bourns - 79AH6048 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer-3/8In Sqmt Cermet Mil-Spec Rohs Compliant Bourns
79AH6048
Trimmer-3/8In Sqmt Cermet Mil-Spec Rohs Compliant Bourns 79AH6048
TRIMMER-3/8IN SQMT CERMET MIL-SPEC ROHS COMPLIANT: NO

TRIMMER-3/8IN SQMT CERMET MIL-SPEC ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 04B1634 79AH6048
Product Name Trimmer Potentiometer 100Kohm 25Turn Pcb; Trimpot Type Bourns Trimmer-3/8In Sqmt Cermet Mil-Spec Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 2274833 - RS Components, Ltd.
Specs
Mounting / Packaging Tab Terminals; Vitreous
Resistance Range 47 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details