Bourns, Inc. Trimmer Potentiometer 10Kohm 25Turn Pcb; Trimpot Type Bourns RJR24FW103P

Description
TRIMMER POTENTIOMETER 10KOHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RJR24 Series RoHS Compliant: No
Description
TRIMMER POTENTIOMETER 10KOHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RJR24 Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 10Kohm 25Turn Pcb; Trimpot Type Bourns - 04B1631 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 25Turn Pcb; Trimpot Type Bourns
04B1631
Trimmer Potentiometer 10Kohm 25Turn Pcb; Trimpot Type Bourns 04B1631
TRIMMER POTENTIOMETER 10KOHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RJR24 Series RoHS Compliant: No

TRIMMER POTENTIOMETER 10KOHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RJR24 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04B1631
Product Name Trimmer Potentiometer 10Kohm 25Turn Pcb; Trimpot Type Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers