TRIMMER POTENTIOMETER 1KOHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RJR24 Series RoHS Compliant: No
TRIMMER-3/8IN SQMT CERMET MIL-SPEC ROHS COMPLIANT: NO
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 04B1629 | 84AC2529 |
| Product Name | Trimmer Potentiometer 1Kohm 25Turn Pcb; Trimpot Type Bourns | Trimmer-3/8In Sqmt Cermet Mil-Spec Rohs Compliant Bourns |
| Configuration | Single Resistor | Single Resistor |