Bourns, Inc. Trimmer, Pot, 5K, 25Turn, Th; Trimpot Type Bourns RJR24FP502R

Description
TRIMMER, POT, 5K, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RJR24 Series; MSL:- RoHS Compliant: No
Datasheet
Description
TRIMMER, POT, 5K, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RJR24 Series; MSL:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer, Pot, 5K, 25Turn, Th; Trimpot Type Bourns - 04B1617 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 5K, 25Turn, Th; Trimpot Type Bourns
04B1617
Trimmer, Pot, 5K, 25Turn, Th; Trimpot Type Bourns 04B1617
TRIMMER, POT, 5K, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RJR24 Series; MSL:- RoHS Compliant: No

TRIMMER, POT, 5K, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RJR24 Series; MSL:- RoHS Compliant: No

Supplier's Site Datasheet
Trimmer-3/8In Sqmt Cermet Mil-Spec Rohs Compliant Bourns - 98AC2367 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer-3/8In Sqmt Cermet Mil-Spec Rohs Compliant Bourns
98AC2367
Trimmer-3/8In Sqmt Cermet Mil-Spec Rohs Compliant Bourns 98AC2367
TRIMMER-3/8IN SQMT CERMET MIL-SPEC ROHS COMPLIANT: NO

TRIMMER-3/8IN SQMT CERMET MIL-SPEC ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 04B1617 98AC2367
Product Name Trimmer, Pot, 5K, 25Turn, Th; Trimpot Type Bourns Trimmer-3/8In Sqmt Cermet Mil-Spec Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details