Bourns, Inc. Trimmer;Cermet;Rest 5 Kilohms;PCB;Pwr-Rtg 0.25W;Dim 0.25inLx0.17inWx0.25inH RJ26FX502

Description
Listed on DESC QPL for RJ26 per MIL-R-22097 and RJR26 per High-Rel MIL-R-39035. Low temperature coefficient ±100 ppm/°C. Outstanding humidity resistance and low contact resistance. Stable, infinite resolution cermet element. Features: Power Rating: 0.25 W at +85°C Temperature Range: –65°C to +150°C Resistance Tolerance: ±10% Rotational Life: 200 Cycles
Description
Listed on DESC QPL for RJ26 per MIL-R-22097 and RJR26 per High-Rel MIL-R-39035. Low temperature coefficient ±100 ppm/°C. Outstanding humidity resistance and low contact resistance. Stable, infinite resolution cermet element. Features: Power Rating: 0.25 W at +85°C Temperature Range: –65°C to +150°C Resistance Tolerance: ±10% Rotational Life: 200 Cycles

Suppliers

Company
Product
Description
Supplier Links
Trimmer;Cermet;Rest 5 Kilohms;PCB;Pwr-Rtg 0.25W;Dim 0.25inLx0.17inWx0.25inH - 70153664 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 5 Kilohms;PCB;Pwr-Rtg 0.25W;Dim 0.25inLx0.17inWx0.25inH
70153664
Trimmer;Cermet;Rest 5 Kilohms;PCB;Pwr-Rtg 0.25W;Dim 0.25inLx0.17inWx0.25inH 70153664
Listed on DESC QPL for RJ26 per MIL-R-22097 and RJR26 per High-Rel MIL-R-39035. Low temperature coefficient ±100 ppm/°C. Outstanding humidity resistance and low contact resistance. Stable, infinite resolution cermet element. Features: Power Rating: 0.25 W at +85°C Temperature Range: –65°C to +150°C Resistance Tolerance: ±10% Rotational Life: 200 Cycles

Listed on DESC QPL for RJ26 per MIL-R-22097 and RJR26 per High-Rel MIL-R-39035. Low temperature coefficient ±100 ppm/°C. Outstanding humidity resistance and low contact resistance. Stable, infinite resolution cermet element.
Features:

  • Power Rating: 0.25 W at +85°C
  • Temperature Range: –65°C to +150°C
  • Resistance Tolerance: ±10%
  • Rotational Life: 200 Cycles
Supplier's Site
Trimmer Potentiometer, 5Kohm 12Turn Through Hole; Trimpot Type Bourns - 04B2132 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 5Kohm 12Turn Through Hole; Trimpot Type Bourns
04B2132
Trimmer Potentiometer, 5Kohm 12Turn Through Hole; Trimpot Type Bourns 04B2132
TRIMMER POTENTIOMETER, 5KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: No

TRIMMER POTENTIOMETER, 5KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: No

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 70153664 04B2132
Product Name Trimmer;Cermet;Rest 5 Kilohms;PCB;Pwr-Rtg 0.25W;Dim 0.25inLx0.17inWx0.25inH Trimmer Potentiometer, 5Kohm 12Turn Through Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging PCB ThroughHole
Potentiometer Type Trimmer
Configuration Multiturn Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details