Bourns, Inc. Trimmer Potentiometer 500 Ohm 12Turn Pcb; Trimpot Type Bourns RJ26FX501

Description
TRIMMER POTENTIOMETER 500 OHM 12TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:RJ26 Series RoHS Compliant: No
Description
TRIMMER POTENTIOMETER 500 OHM 12TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:RJ26 Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 500 Ohm 12Turn Pcb; Trimpot Type Bourns - 04F4803 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 500 Ohm 12Turn Pcb; Trimpot Type Bourns
04F4803
Trimmer Potentiometer 500 Ohm 12Turn Pcb; Trimpot Type Bourns 04F4803
TRIMMER POTENTIOMETER 500 OHM 12TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:RJ26 Series RoHS Compliant: No

TRIMMER POTENTIOMETER 500 OHM 12TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:RJ26 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04F4803
Product Name Trimmer Potentiometer 500 Ohm 12Turn Pcb; Trimpot Type Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers