Bourns, Inc. Trimmer Potentiometer 20Kohm 12Turn Pcb; Trimpot Type Bourns RJ26FX203

Description
TRIMMER POTENTIOMETER 20KOHM 12TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:RJ26 Series RoHS Compliant: No
Datasheet
Description
TRIMMER POTENTIOMETER 20KOHM 12TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:RJ26 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 20Kohm 12Turn Pcb; Trimpot Type Bourns - 99F4400 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 20Kohm 12Turn Pcb; Trimpot Type Bourns
99F4400
Trimmer Potentiometer 20Kohm 12Turn Pcb; Trimpot Type Bourns 99F4400
TRIMMER POTENTIOMETER 20KOHM 12TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:RJ26 Series RoHS Compliant: No

TRIMMER POTENTIOMETER 20KOHM 12TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:RJ26 Series RoHS Compliant: No

Supplier's Site Datasheet
Trimmer;Cermet;Rest 20 Kilohms;PCB;Pwr-Rtg 0.25W;Dim 0.25inLx0.17inWx0.25inH - 70153666 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 20 Kilohms;PCB;Pwr-Rtg 0.25W;Dim 0.25inLx0.17inWx0.25inH
70153666
Trimmer;Cermet;Rest 20 Kilohms;PCB;Pwr-Rtg 0.25W;Dim 0.25inLx0.17inWx0.25inH 70153666
Listed on DESC QPL for RJ26 per MIL-R-22097 and RJR26 per High-Rel MIL-R-39035. Low temperature coefficient ±100 ppm/°C. Outstanding humidity resistance and low contact resistance. Stable, infinite resolution cermet element. Features: Power Rating: 0.25 W at +85°C Temperature Range: –65°C to +150°C Resistance Tolerance: ±10% Rotational Life: 200 Cycles

Listed on DESC QPL for RJ26 per MIL-R-22097 and RJR26 per High-Rel MIL-R-39035. Low temperature coefficient ±100 ppm/°C. Outstanding humidity resistance and low contact resistance. Stable, infinite resolution cermet element.
Features:

  • Power Rating: 0.25 W at +85°C
  • Temperature Range: –65°C to +150°C
  • Resistance Tolerance: ±10%
  • Rotational Life: 200 Cycles
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number 99F4400 70153666
Product Name Trimmer Potentiometer 20Kohm 12Turn Pcb; Trimpot Type Bourns Trimmer;Cermet;Rest 20 Kilohms;PCB;Pwr-Rtg 0.25W;Dim 0.25inLx0.17inWx0.25inH
Configuration Single Resistor Multiturn
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole PCB
Potentiometer Type Trimmer
Unlock Full Specs
to access all available technical data