Bourns, Inc. Trimmer;Cermet;Rest 10 Kilohms;PCB;Pwr-Rtg 0.25W;Dim 0.25inLx0.17inWx0.25inH RJ26FX103

Description
Listed on DESC QPL for RJ26 per MIL-R-22097 and RJR26 per High-Rel MIL-R-39035. Low temperature coefficient ±100 ppm/°C. Outstanding humidity resistance and low contact resistance. Stable, infinite resolution cermet element. Features: Power Rating: 0.25 W at +85°C Temperature Range: –65°C to +150°C Resistance Tolerance: ±10% Rotational Life: 200 Cycles
Description
Listed on DESC QPL for RJ26 per MIL-R-22097 and RJR26 per High-Rel MIL-R-39035. Low temperature coefficient ±100 ppm/°C. Outstanding humidity resistance and low contact resistance. Stable, infinite resolution cermet element. Features: Power Rating: 0.25 W at +85°C Temperature Range: –65°C to +150°C Resistance Tolerance: ±10% Rotational Life: 200 Cycles

Suppliers

Company
Product
Description
Supplier Links
Trimmer;Cermet;Rest 10 Kilohms;PCB;Pwr-Rtg 0.25W;Dim 0.25inLx0.17inWx0.25inH - 70153665 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 10 Kilohms;PCB;Pwr-Rtg 0.25W;Dim 0.25inLx0.17inWx0.25inH
70153665
Trimmer;Cermet;Rest 10 Kilohms;PCB;Pwr-Rtg 0.25W;Dim 0.25inLx0.17inWx0.25inH 70153665
Listed on DESC QPL for RJ26 per MIL-R-22097 and RJR26 per High-Rel MIL-R-39035. Low temperature coefficient ±100 ppm/°C. Outstanding humidity resistance and low contact resistance. Stable, infinite resolution cermet element. Features: Power Rating: 0.25 W at +85°C Temperature Range: –65°C to +150°C Resistance Tolerance: ±10% Rotational Life: 200 Cycles

Listed on DESC QPL for RJ26 per MIL-R-22097 and RJR26 per High-Rel MIL-R-39035. Low temperature coefficient ±100 ppm/°C. Outstanding humidity resistance and low contact resistance. Stable, infinite resolution cermet element.
Features:

  • Power Rating: 0.25 W at +85°C
  • Temperature Range: –65°C to +150°C
  • Resistance Tolerance: ±10%
  • Rotational Life: 200 Cycles
Supplier's Site
Trimmer Potentiometer, 10Kohm 12Turn Through Hole; Trimpot Type Bourns - 04F4804 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 12Turn Through Hole; Trimpot Type Bourns
04F4804
Trimmer Potentiometer, 10Kohm 12Turn Through Hole; Trimpot Type Bourns 04F4804
TRIMMER POTENTIOMETER, 10KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: No

TRIMMER POTENTIOMETER, 10KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: No

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 70153665 04F4804
Product Name Trimmer;Cermet;Rest 10 Kilohms;PCB;Pwr-Rtg 0.25W;Dim 0.25inLx0.17inWx0.25inH Trimmer Potentiometer, 10Kohm 12Turn Through Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging PCB ThroughHole
Potentiometer Type Trimmer
Configuration Multiturn Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details