Bourns, Inc. 0.25W 4W Trimmer Potentiometer RJ26FW504

Description
Res Cermet Trimmer 500K Ohm 10% 0.25W(1/4W) 12(Elec)Turn 1.78mm (6.35 X 4.32 X 7.37mm) Pin Thru-Hole Tube Product overview: RJ26FW504 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-RJ26FW504 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Cermet Trimmer 500K Ohm 10% 0.25W(1/4W) 12(Elec)Turn 1.78mm (6.35 X 4.32 X 7.37mm) Pin Thru-Hole Tube Product overview: RJ26FW504 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-RJ26FW504 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W 4W Trimmer Potentiometer - 80-RJ26FW504 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 4W Trimmer Potentiometer
80-RJ26FW504
0.25W 4W Trimmer Potentiometer 80-RJ26FW504
Res Cermet Trimmer 500K Ohm 10% 0.25W(1/4W) 12(Elec)Turn 1.78mm (6.35 X 4.32 X 7.37mm) Pin Thru-Hole Tube Product overview: RJ26FW504 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-RJ26FW504 can be used for catalog matching and distributor lookup.

Res Cermet Trimmer 500K Ohm 10% 0.25W(1/4W) 12(Elec)Turn 1.78mm (6.35 X 4.32 X 7.37mm) Pin Thru-Hole Tube Product overview: RJ26FW504 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-RJ26FW504 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Trimmer Potentiometers - RJ26FW504
1243000-RJ26FW504
Trimmer Potentiometers - RJ26FW504 1243000-RJ26FW504
Manufacturer: Bourns Inc. Win Source Part Number: 1243000-RJ26FW504 Series: Trimpot RJ26/RJR26-Sealed Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 500k Size: Rectangular - 0.250" x 0.170" Face x 0.250" H (6.35mm x 4.32mm x 6.35mm) Number of Turns: 12 Adjustment Type: Top Adjustment Resistive Material: Cermet Family Name: RJ26 Categories: Potentiometers, Variable Resistors Manufacturer Homepage: www.bourns.com RoHS State: Request Verification Alternative Parts (Cross-Reference): 64YFR500KLFAP; 64YFR500KLFTR; 64YR500KLF; Introduction Date: September 25, 1997 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 1243000-RJ26FW504
Series: Trimpot RJ26/RJR26-Sealed
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 500k
Size: Rectangular - 0.250" x 0.170" Face x 0.250" H (6.35mm x 4.32mm x 6.35mm)
Number of Turns: 12
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Family Name: RJ26
Categories: Potentiometers, Variable Resistors
Manufacturer Homepage: www.bourns.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): 64YFR500KLFAP; 64YFR500KLFTR; 64YR500KLF;
Introduction Date: September 25, 1997
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Res,cermet,500Kohms,10+/-% Tol,2517-Case Bourns - 04B2122 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,500Kohms,10+/-% Tol,2517-Case Bourns
04B2122
Res,cermet,500Kohms,10+/-% Tol,2517-Case Bourns 04B2122
RES,Cermet,500KOhms, 10+/-% Tol,2517-Case

RES,Cermet,500KOhms,10+/-% Tol,2517-Case

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-RJ26FW504 1243000-RJ26FW504 04B2122
Product Name 0.25W 4W Trimmer Potentiometer Trimmer Potentiometers - RJ26FW504 Res,cermet,500Kohms,10+/-% Tol,2517-Case Bourns
Technology / Construction Cermet Cermet Cermet
Resistance Range 500000 ohms 500000 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details