Bourns, Inc. Trimmer;Cermet;Rest 25 Kilohms;PCB;Pwr-Rtg 0.25W;Dim 0.25inLx0.17inWx0.25inH RJ26FW253

Description
1⁄4 in. Radial Leaded Square Trimming Potentiometers Listed on DESC QPL for RJ26 per MIL-R-22097 and RJR26 per High-Rel MIL-R-39035. Low temperature coefficient ±100 ppm/°C. Outstanding humidity resistance and low contact resistance. Stable, infinite resolution cermet element. Power Rating: 0.25 W at +85°C. Temperature Range: –65°C to +150°C. Resistance Tolerance: ±10%. Rotational Life: 200 cycles.
Description
1⁄4 in. Radial Leaded Square Trimming Potentiometers Listed on DESC QPL for RJ26 per MIL-R-22097 and RJR26 per High-Rel MIL-R-39035. Low temperature coefficient ±100 ppm/°C. Outstanding humidity resistance and low contact resistance. Stable, infinite resolution cermet element. Power Rating: 0.25 W at +85°C. Temperature Range: –65°C to +150°C. Resistance Tolerance: ±10%. Rotational Life: 200 cycles.

Suppliers

Company
Product
Description
Supplier Links
Trimmer;Cermet;Rest 25 Kilohms;PCB;Pwr-Rtg 0.25W;Dim 0.25inLx0.17inWx0.25inH - 70153651 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 25 Kilohms;PCB;Pwr-Rtg 0.25W;Dim 0.25inLx0.17inWx0.25inH
70153651
Trimmer;Cermet;Rest 25 Kilohms;PCB;Pwr-Rtg 0.25W;Dim 0.25inLx0.17inWx0.25inH 70153651
1⁄4 in. Radial Leaded Square Trimming Potentiometers Listed on DESC QPL for RJ26 per MIL-R-22097 and RJR26 per High-Rel MIL-R-39035. Low temperature coefficient ±100 ppm/°C. Outstanding humidity resistance and low contact resistance. Stable, infinite resolution cermet element. Power Rating: 0.25 W at +85°C. Temperature Range: –65°C to +150°C. Resistance Tolerance: ±10%. Rotational Life: 200 cycles.

1⁄4 in. Radial Leaded Square Trimming Potentiometers
Listed on DESC QPL for RJ26 per MIL-R-22097 and RJR26 per High-Rel MIL-R-39035. Low temperature coefficient ±100 ppm/°C. Outstanding humidity resistance and low contact resistance. Stable, infinite resolution cermet element. Power Rating: 0.25 W at +85°C. Temperature Range: –65°C to +150°C. Resistance Tolerance: ±10%. Rotational Life: 200 cycles.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 70153651
Product Name Trimmer;Cermet;Rest 25 Kilohms;PCB;Pwr-Rtg 0.25W;Dim 0.25inLx0.17inWx0.25inH
Technology / Construction Cermet
Mounting / Packaging PCB
Potentiometer Type Trimmer
Configuration Multiturn
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Data Acquisition - Digital Potentiometers - AD5206BRU10 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
ComEx flex Potentiometer - comexflex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Rotary Potentiometers - 04-1298-0079 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details