TRIMMER POTENTIOMETER 200 OHM 12TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:RJ26 Series RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 04B2117 |
| Product Name | Trimmer Potentiometer 200 Ohm 12Turn Pcb; Trimpot Type Bourns |
| Configuration | Single Resistor |